Boyd Heat Sinks 568103B00000G

Description
Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS293-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS293-ND
Heat Sinks HS293-ND
Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level

Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level

Buy Now Datasheet
Fans, Thermal Management - Thermal - Heat Sinks - 568103B00000G - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
568103B00000G
Fans, Thermal Management - Thermal - Heat Sinks 568103B00000G
Win Source Part Number: 1339297-568103B00000 G Category: Fans, Thermal Management - Thermal - Heat Sinks Type: Board Level Package: Bulk Length: 1.810" (45.97mm) Standard Package: 250 Material: Aluminum Shape: Square Package Cooled: TO-3 Attachment Method: Bolt On Width: 1.810" (45.97mm) Power Dissipation @ Temperature Rise: 5.0W @ 40°C Thermal Resistance @ Forced Air Flow: 1.00°C/W @ 500 LFM Thermal Resistance @ Natural: 6.70°C/W Material Finish: Black Anodized ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Base Product Number: 568103 Product Status: Obsolete Fin Height: 0.750" (19.05mm)

Win Source Part Number: 1339297-568103B00000G
Category: Fans, Thermal Management - Thermal - Heat Sinks
Type: Board Level
Package: Bulk
Length: 1.810" (45.97mm)
Standard Package: 250
Material: Aluminum
Shape: Square
Package Cooled: TO-3
Attachment Method: Bolt On
Width: 1.810" (45.97mm)
Power Dissipation @ Temperature Rise: 5.0W @ 40°C
Thermal Resistance @ Forced Air Flow: 1.00°C/W @ 500 LFM
Thermal Resistance @ Natural: 6.70°C/W
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Aavid, Thermal Division of Boyd Corporation
Base Product Number: 568103
Product Status: Obsolete
Fin Height: 0.750" (19.05mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Heat Sinks Heat Sinks
Product Number HS293-ND 568103B00000G
Product Name Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details