Boyd Heat Sinks 568003B00000G

Description
Heat Sink TO-3 Aluminum 5.0W @ 50°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 5.0W @ 50°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS103-0.5-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS103-0.5-ND
Heat Sinks HS103-0.5-ND
Heat Sink TO-3 Aluminum 5.0W @ 50°C Board Level

Heat Sink TO-3 Aluminum 5.0W @ 50°C Board Level

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number HS103-0.5-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details