563002D00000 -- BOARD LEVEL HEAT SINKS BOYD
Boyd
Board Level Heat Sinks Boyd
563002D00000
Description
BOARD LEVEL HEAT SINKS
Description
BOARD LEVEL HEAT SINKS
Suppliers
Board Level Heat Sinks Boyd
02E7943
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
02E7943 |
|
Product Name
|
Board Level Heat Sinks Boyd |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
2 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8850 SCFM (15043 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details