Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
BOYD
533202B02551G -- EXTRUDED HEAT SINK ROHS COMPLIANT BOYD
Boyd
Extruded Heat Sink Rohs Compliant Boyd
533202B02551G
Description
Extruded Heat Sink RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
Extruded Heat Sink RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Extruded Heat Sink Rohs Compliant Boyd
52T2908
Extruded Heat Sink Rohs Compliant Boyd
52T2908
Extruded Heat Sink RoHS Compliant: Yes
Extruded Heat Sink RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
52T2908
Product Name
Extruded Heat Sink Rohs Compliant Boyd
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM
FAN80AC230
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32 SCFM (54.39 m³/hr)
Maximum Sound Level
34 dbA
View Details
Rego Electronics Inc.
ADDA Cooling Fans
Waterproof Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Rosenberg USA
Axial Fan
106ZB
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
DC Brushless Fans (BLDC)
FAD1-04010DAJW11
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1700 in H2O (0.3176 Torr)
View Details
2
suppliers