Heat Sink TO-220 Aluminum 20.0W @ 60°C Board Level, Vertical
EXTRUDED HEAT SINK; Thermal Resistance:2.6°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
HEAT SINK, 2.6K/W, TO-220; Thermal Resistance:2.6°C/W; Packages Cooled:TO-220; External Width - Metric:41.91mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | HS380-ND | 99K1617 | 87X9865 |
| Product Name | Heat Sinks | Extruded Heat Sink; Thermal Resistance Boyd | Heat Sink, 2.6K/w, To-220; Thermal Resistance Boyd |
| Device | Passive Heat Sink | ||
| Mounting | Holes; Socket | ||
| Thermal Resistance | 2.6 °C / W | 2.6 °C / W | 2.6 °C / W |
| Material | Aluminum | Aluminum; Aluminium |