Boyd Thermal Pad, 18.42X13.21Mm, To-220; Insulator Body Material Boyd 53-77-9G

Description
THERMAL PAD, 18.42X13.21MM, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD, 18.42X13.21MM, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, 18.42X13.21Mm, To-220; Insulator Body Material Boyd - 05M3753 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 18.42X13.21Mm, To-220; Insulator Body Material Boyd
05M3753
Thermal Pad, 18.42X13.21Mm, To-220; Insulator Body Material Boyd 05M3753
THERMAL PAD, 18.42X13.21MM, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

THERMAL PAD, 18.42X13.21MM, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 05M3753
Product Name Thermal Pad, 18.42X13.21Mm, To-220; Insulator Body Material Boyd
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Two Part, Addition Cured Fluorosilicone Offers Excellent Chemical Resistance - MasterSil 980 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cured
Form / Shape Liquid; Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details