Boyd Thermal Pad, 19.5X12.7Mm, To-220; Insulator Body Material Boyd 53-77-4ACG

Description
THERMAL PAD, 19.5X12.7MM, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD, 19.5X12.7MM, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, 19.5X12.7Mm, To-220; Insulator Body Material Boyd - 01P1853 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 19.5X12.7Mm, To-220; Insulator Body Material Boyd
01P1853
Thermal Pad, 19.5X12.7Mm, To-220; Insulator Body Material Boyd 01P1853
THERMAL PAD, 19.5X12.7MM, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

THERMAL PAD, 19.5X12.7MM, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 01P1853
Product Name Thermal Pad, 19.5X12.7Mm, To-220; Insulator Body Material Boyd
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Silicone Adhesive Features High Thermal Conductivity & Electrical Insulation - MasterSil 153AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details