The Boyd heat sink, part number 529802B02500G, is designed for use with TO-220 packages. It features an extruded aluminum construction with large radial fins, enhancing its thermal dissipation capabilities. The heat sink is finished in black anodize and includes solderable pins for board mounting. It has a thermal resistance of 3.70°C/W, based on a 75°C rise in natural convection. This component is unaffected by standard soldering or reflow processes, making it suitable for integration into semiconductor circuits.
Win Source Part Number: 1203384-529802B02500
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Board Level, Vertical
Package: Bulk
Length: 1.000" (25.40mm)
Standard Package: 250
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: Bolt On and PC Pin
Width: 1.650" (41.91mm)
Power Dissipation @ Temperature Rise: 10.0W @ 50°C
Thermal Resistance @ Forced Air Flow: 3.00°C/W @ 200 LFM
Thermal Resistance @ Natural: 3.70°C/W
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): 529802B02500G.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Aavid, Thermal Division of Boyd Corporation
Other Names: 041553,HS350
Base Product Number: 529802
Fin Height: 1.500" (38.10mm)
Heat Sink TO-220 Aluminum 10.0W @ 50°C Board Level, Vertical
HEAT SINK; Thermal Resistance:3.7°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:38.1mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 529802B02500G | 529802B02500G | HS350-ND | 18M8164 |
| Product Name | Fans, Thermal Management - Thermal - Heat Sinks | 041553 | Heat Sinks | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | |||
| Mounting | Holes; Socket | |||
| Thermal Resistance | 3.7 °C / W | 3.7 °C / W | ||
| Material | Aluminum | Aluminum; Aluminium |