529802B00000G -- EXTRUDED HEAT SINK BOYD
Boyd
Extruded Heat Sink Boyd
529802B00000G
Description
EXTRUDED HEAT SINK
Description
EXTRUDED HEAT SINK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
50AJ7952 |
|
Product Name
|
Extruded Heat Sink Boyd |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers