Boyd Heat Sinks 529702B02500G

Description
Heat Sink TO-220 Aluminum 4.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 4.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS404-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS404-ND
Heat Sinks HS404-ND
Heat Sink TO-220 Aluminum 4.0W @ 30°C Board Level, Vertical

Heat Sink TO-220 Aluminum 4.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8162 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8162
Heat Sink; Thermal Resistance Boyd 18M8162
HEAT SINK; Thermal Resistance:5.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:24.99mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:25mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:24.99mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS404-ND 18M8162
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 5.5 °C / W 5.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - A128519-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Clips
Material Aluminum
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details