Boyd Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd 507302B00000G.

Description
HEAT SINK, ALUMINIUM, 19.05MM; Thermal Resistance:24°C/W; Packages Cooled:TO-220; External Width - Metric:19.05mm; External Height - Metric:9.65mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, ALUMINIUM, 19.05MM; Thermal Resistance:24°C/W; Packages Cooled:TO-220; External Width - Metric:19.05mm; External Height - Metric:9.65mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd - 26AC8125 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd
26AC8125
Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd 26AC8125
HEAT SINK, ALUMINIUM, 19.05MM; Thermal Resistance:24°C/W; Packages Cooled:TO-220; External Width - Metric:19.05mm; External Height - Metric:9.65mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 19.05MM; Thermal Resistance:24°C/W; Packages Cooled:TO-220; External Width - Metric:19.05mm; External Height - Metric:9.65mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 26AC8125
Product Name Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd
L 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details