Boyd Heat Sinks 505403B00000G

Description
Heat Sink TO-3 Aluminum 7.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 7.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 505403B00000G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-3 Aluminum 7.0W @ 40°C Board Level

Heat Sink TO-3 Aluminum 7.0W @ 40°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 65K8882 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
65K8882
Heat Sink; Thermal Resistance Boyd 65K8882
HEAT SINK; Thermal Resistance:6°C/W; Packages Cooled:TO-3; External Width - Metric:45.2mm; External Height - Metric:31.75mm; External Length - Metric:45.21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:6°C/W; Packages Cooled:TO-3; External Width - Metric:45.2mm; External Height - Metric:31.75mm; External Length - Metric:45.21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 505403B00000G-ND 65K8882
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 6 °C / W 6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-017-28007 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 8670922 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 5 mm (0.1969 inch)
Material Copper; Copper
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details