Boyd Heat Sinks 504102B00000G

Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS104-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS104-1-ND
Heat Sinks HS104-1-ND
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level

Buy Now Datasheet
Fans, Thermal Management - Thermal - Heat Sinks - 504102B00000G - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
504102B00000G
Fans, Thermal Management - Thermal - Heat Sinks 504102B00000G
Win Source Part Number: 1177759-504102B00000 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level Package: Bag Length: 0.701" (17.80mm) Standard Package: 1,000 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On Width: 0.779" (19.80mm) Power Dissipation @ Temperature Rise: 2.0W @ 40°C Thermal Resistance @ Forced Air Flow: 6.00°C/W @ 300 LFM Thermal Resistance @ Natural: 15.60°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 504102B00000G.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: 5041,HS104-1,001234, 5041B,504102B00000 Base Product Number: 504102 Fin Height: 0.850" (21.60mm)

Win Source Part Number: 1177759-504102B00000G
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Board Level
Package: Bag
Length: 0.701" (17.80mm)
Standard Package: 1,000
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: Bolt On
Width: 0.779" (19.80mm)
Power Dissipation @ Temperature Rise: 2.0W @ 40°C
Thermal Resistance @ Forced Air Flow: 6.00°C/W @ 300 LFM
Thermal Resistance @ Natural: 15.60°C/W
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): 504102B00000G.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Aavid, Thermal Division of Boyd Corporation
Other Names: 5041,HS104-1,001234,5041B,504102B00000
Base Product Number: 504102
Fin Height: 0.850" (21.60mm)

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 87K0022 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
87K0022
Heat Sink; Thermal Resistance Boyd 87K0022
HEAT SINK; Thermal Resistance:15.6°C/W; Packages Cooled:TO-220; External Width - Metric:19.8mm; External Height - Metric:17.81mm; External Length - Metric:21.6mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15.6°C/W; Packages Cooled:TO-220; External Width - Metric:19.8mm; External Height - Metric:17.81mm; External Length - Metric:21.6mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS104-1-ND 504102B00000G 87K0022
Product Name Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 15.6 °C / W 15.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 7805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 70 mm (2.76 inch)
W 70 mm (2.76 inch)
H 55 mm (2.17 inch)
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details