The Boyd heat sink, part number 500403B00000G, is designed for use with TO-3 packages. It features a square basket design with straight fins, which enhances its thermal performance. The heat sink has a thermal resistance of 5.00°C/W, based on a 75°C rise in natural convection. It is constructed from aluminum and finished with black anodizing. The external dimensions are approximately 46mm in width, 31.98mm in height, and 45.97mm in length. This product is RoHS compliant, making it suitable for environmentally conscious projects.
Heat Sink TO-3 Aluminum 10.0W @ 50°C Board Level
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:31.98mm; External Length - Metric:45.97mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | HS264-ND | 56P5587 |
| Product Name | Heat Sinks | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | |
| Mounting | Holes | |
| Thermal Resistance | 5 °C / W | 5 °C / W |
| Material | Aluminum | Aluminum; Aluminium |