Boyd Insulator, Alum Oxide Ceramic, To-220; Insulator Body Material Boyd 4171G

Description
INSULATOR, ALUM OXIDE CERAMIC, TO-220; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.778mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet
Description
INSULATOR, ALUM OXIDE CERAMIC, TO-220; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.778mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator, Alum Oxide Ceramic, To-220; Insulator Body Material Boyd - 10M5995 - Newark, An Avnet Company
Chicago, IL, United States
Insulator, Alum Oxide Ceramic, To-220; Insulator Body Material Boyd
10M5995
Insulator, Alum Oxide Ceramic, To-220; Insulator Body Material Boyd 10M5995
INSULATOR, ALUM OXIDE CERAMIC, TO-220; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.778mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

INSULATOR, ALUM OXIDE CERAMIC, TO-220; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.778mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 10M5995
Product Name Insulator, Alum Oxide Ceramic, To-220; Insulator Body Material Boyd
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Pads - 606953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 9 W/m-K (5.2 BTU-ft/hr-ft²-F)
View Details
One component, high temperature resistant epoxy system for bonding and sealing - EP17HTDA-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details