Boyd Thermal Insulator; Insulator Body Material Boyd 4003G

Description
THERMAL INSULATOR; Insulator Body Material:Beryllium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.57mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:450kV/mm; Product Range:- RoHS Compliant: Yes
Description
THERMAL INSULATOR; Insulator Body Material:Beryllium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.57mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:450kV/mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator; Insulator Body Material Boyd - 89M4415 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator; Insulator Body Material Boyd
89M4415
Thermal Insulator; Insulator Body Material Boyd 89M4415
THERMAL INSULATOR; Insulator Body Material:Beryllium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.57mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:450kV/mm; Product Range:- RoHS Compliant: Yes

THERMAL INSULATOR; Insulator Body Material:Beryllium Oxide Ceramic; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:1.57mm; Volume Resistivity:1015ohm-cm; Thermal Impedance:-; Dielectric Strength:450kV/mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 89M4415
Product Name Thermal Insulator; Insulator Body Material Boyd
Dielectric Strength 11430 kV/in (4500 kV/cm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Grease - 159254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
Use Temperature 392 F (200 C)
Thermal Conductivity 0.7000 W/m-K (0.4045 BTU-ft/hr-ft²-F)
View Details
Two Component, Nickel Conductive Epoxy Adhesive - EP21TDCN - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details