Boyd Heat Sinks 374724B00035G

Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS323-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS323-ND
Heat Sinks HS323-ND
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 26R3365 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
26R3365
Heat Sink; Thermal Resistance Boyd 26R3365
HEAT SINK; Thermal Resistance:15.3°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:18.01mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15.3°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:18.01mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS323-ND 26R3365
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 15.3 °C / W 15.3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 7898595 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details