Boyd Heatsinks 374124B00035G

Description
AAVID THERMALLOY 306216 Heatsink
Request a Quote Datasheet
Description
AAVID THERMALLOY 306216 Heatsink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 104036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
104036
Heatsinks 104036
AAVID THERMALLOY 306216 Heatsink

AAVID THERMALLOY 306216 Heatsink

Supplier's Site
Heat Sinks - HS317-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS317-ND
Heat Sinks HS317-ND
Heat Sink BGA Aluminum 2.0W @ 50°C Top Mount

Heat Sink BGA Aluminum 2.0W @ 50°C Top Mount

Buy Now Datasheet
Heatsink, Bga; Thermal Resistance Boyd - 20X0754 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, Bga; Thermal Resistance Boyd
20X0754
Heatsink, Bga; Thermal Resistance Boyd 20X0754
HEATSINK, BGA; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; External Width -RoHS Compliant: Yes

HEATSINK, BGA; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; External Width -RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Boyd - 83K9811 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
83K9811
Heat Sink; Thermal Resistance Boyd 83K9811
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:17.78mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:17.78mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number 104036 HS317-ND 20X0754 83K9811
Product Name Heatsinks Heat Sinks Heatsink, Bga; Thermal Resistance Boyd Heat Sink; Thermal Resistance Boyd
L 23 mm (0.9055 inch) 23 mm (0.9055 inch) 23 mm (0.9055 inch)
W 23 mm (0.9055 inch) 23 mm (0.9055 inch) 23 mm (0.9055 inch)
H 18 mm (0.7087 inch) 18 mm (0.7087 inch) 17.78 mm (0.7000 inch)
Mounting Adhesive foil Tape or adhesive compound
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2170488-6 - TE Connectivity
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details