Boyd Heat Sinks 371824B00032G

Description
Heat Sink BGA Aluminum 1.5W @ 50°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 1.5W @ 50°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS392-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS392-ND
Heat Sinks HS392-ND
Heat Sink BGA Aluminum 1.5W @ 50°C Top Mount

Heat Sink BGA Aluminum 1.5W @ 50°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8050 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8050
Heat Sink; Thermal Resistance Boyd 18M8050
HEAT SINK; Thermal Resistance:31.9°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:7.01mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:31.9°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:7.01mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS392-ND 18M8050
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 31.9 °C / W 31.9 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Relay Heatsinks - 4990941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details