Boyd Heat Sinks 335824B00034G

Description
Heat Sink BGA Aluminum 2.0W @ 60°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 2.0W @ 60°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS390-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS390-ND
Heat Sinks HS390-ND
Heat Sink BGA Aluminum 2.0W @ 60°C Top Mount

Heat Sink BGA Aluminum 2.0W @ 60°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 82K8189 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
82K8189
Heat Sink; Thermal Resistance Boyd 82K8189
HEAT SINK; Thermal Resistance:29.4°C/W; Packages Cooled:BGA; External Width - Metric:30mm; External Height - Metric:8.99mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:29.4°C/W; Packages Cooled:BGA; External Width - Metric:30mm; External Height - Metric:8.99mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS390-ND 82K8189
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 29.4 °C / W 29.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details