Boyd Heatsinks 241404B92200G

Description
1/4 Brick DC/DC Converter Crosswise 11.4
Request a Quote Datasheet
Description
1/4 Brick DC/DC Converter Crosswise 11.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 7124169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124169
Heatsinks 7124169
1/4 Brick DC/DC Converter Crosswise 11.4

1/4 Brick DC/DC Converter Crosswise 11.4

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 51M4833 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
51M4833
Heat Sink; Thermal Resistance Boyd 51M4833
HEAT SINK; Thermal Resistance:2.6°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:11.4mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.6°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:11.4mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7124169 51M4833
Product Name Heatsinks Heat Sink; Thermal Resistance Boyd
L 37 mm (1.46 inch) 58 mm (2.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 1235637 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 42 mm (1.65 inch)
W 42 mm (1.65 inch)
H 12 mm (0.4724 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details