Boyd Heatsinks 241404B91200G

Description
1/4 Brick DC/DC Converter Lengthwise11.4
Request a Quote Datasheet
Description
1/4 Brick DC/DC Converter Lengthwise11.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 7124150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124150
Heatsinks 7124150
1/4 Brick DC/DC Converter Lengthwise11.4

1/4 Brick DC/DC Converter Lengthwise11.4

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 51M4832 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
51M4832
Heat Sink; Thermal Resistance Boyd 51M4832
HEAT SINK; Thermal Resistance:4.3°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:11.4mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.3°C/W; Packages Cooled:Quarter Brick; External Width - Metric:37mm; External Height - Metric:11.4mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7124150 51M4832
Product Name Heatsinks Heat Sink; Thermal Resistance Boyd
L 58 mm (2.28 inch) 58 mm (2.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details