Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
HEAT SINK; Thermal Resistance:1.1°C/W; Packages Cooled:Half Brick; External Width - Metric:57.9mm; External Height - Metric:35.61mm; External Length - Metric:61mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 241214B92200G | 51M4829 |
| Product Name | Extruded Heat Sink | Heat Sink; Thermal Resistance Boyd |
| L | 61 mm (2.4 inch) |