Boyd Heat Sink And Cooling Fan; Thermal Resistance Boyd 11-P3F1-04

Description
HEAT SINK AND COOLING FAN; Thermal Resistance:1.1°C/W; External Height - Metric:43.79mm; External Width - Metric:54mm; External Length - Metric:60mm; Flow Rate Max:-; Noise Rating:30dBA; Heat Sink Mounting:Clip On; Product Range:- RoHS Compliant: No
Datasheet
Description
HEAT SINK AND COOLING FAN; Thermal Resistance:1.1°C/W; External Height - Metric:43.79mm; External Width - Metric:54mm; External Length - Metric:60mm; Flow Rate Max:-; Noise Rating:30dBA; Heat Sink Mounting:Clip On; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink And Cooling Fan; Thermal Resistance Boyd - 01H9891 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink And Cooling Fan; Thermal Resistance Boyd
01H9891
Heat Sink And Cooling Fan; Thermal Resistance Boyd 01H9891
HEAT SINK AND COOLING FAN; Thermal Resistance:1.1°C/W; External Height - Metric:43.79mm; External Width - Metric:54mm; External Length - Metric:60mm; Flow Rate Max:-; Noise Rating:30dBA; Heat Sink Mounting:Clip On; Product Range:- RoHS Compliant: No

HEAT SINK AND COOLING FAN; Thermal Resistance:1.1°C/W; External Height - Metric:43.79mm; External Width - Metric:54mm; External Length - Metric:60mm; Flow Rate Max:-; Noise Rating:30dBA; Heat Sink Mounting:Clip On; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 01H9891
Product Name Heat Sink And Cooling Fan; Thermal Resistance Boyd
L 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details