Boyd CPU & Chip Coolers 11-5602-45

Description
CPU & Chip Coolers Heatsink/Fan, Heatsink: BGA Green Anodized, Fan: Dual Ball, 28x28x6mm
Datasheet
Description
CPU & Chip Coolers Heatsink/Fan, Heatsink: BGA Green Anodized, Fan: Dual Ball, 28x28x6mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
CPU & Chip Coolers
11-5602-45
CPU & Chip Coolers 11-5602-45
CPU & Chip Coolers Heatsink/Fan, Heatsink: BGA Green Anodized, Fan: Dual Ball, 28x28x6mm

CPU & Chip Coolers Heatsink/Fan, Heatsink: BGA Green Anodized, Fan: Dual Ball, 28x28x6mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number 11-5602-45
Product Name CPU & Chip Coolers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details