BOXCO Inc. Screw Plug (BC-SP-PG Type) BC-SP-PG 7

Description
Material : nylon plastic Protection degree : IP54 Ambient temperature : -40C to 100C Supply color : Grey, Black
Description
Material : nylon plastic Protection degree : IP54 Ambient temperature : -40C to 100C Supply color : Grey, Black

Suppliers

Company
Product
Description
Supplier Links
Screw Plug (BC-SP-PG Type) - BC-SP-PG 7 - BOXCO Inc.
Sasang-gu, South Korea
Screw Plug (BC-SP-PG Type)
BC-SP-PG 7
Screw Plug (BC-SP-PG Type) BC-SP-PG 7
Material : nylon plastic Protection degree : IP54 Ambient temperature : -40C to 100C Supply color : Grey, Black
  • Material : nylon plastic
  • Protection degree : IP54
  • Ambient temperature : -40C to 100C
  • Supply color : Grey, Black
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BC-SP-PG 7
Product Name Screw Plug (BC-SP-PG Type)
Shape / Application Round; Screw Cap or Plug
Features Threaded; Flange; Slotted Head
Fitted Depth 0.3346 inch (8.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M6x1.0 Aluminum Metal Venting Screw,Metal Vent Plug, Metal Breathers - MIV-06MAS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material AL
NPT Thread 1" NPT; M6x1.0
View Details
Cable Gland Plugs - 8659795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M63 x 1.5
View Details
Barrel Plugs with Flange - BPF130 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details