BC-SP-PG 48 -- SCREW PLUG (BC-SP-PG TYPE)
BOXCO Inc.
Screw Plug (BC-SP-PG Type)
BC-SP-PG 48
Description
Material : nylon plastic
Protection degree : IP54
Ambient temperature : -40C to 100C
Supply color : Grey, Black
Description
Material : nylon plastic
Protection degree : IP54
Ambient temperature : -40C to 100C
Supply color : Grey, Black
Suppliers
Material : nylon plastic
Protection degree : IP54
Ambient temperature : -40C to 100C
Supply color : Grey, Black
- Material : nylon plastic
- Protection degree : IP54
- Ambient temperature : -40C to 100C
- Supply color : Grey, Black
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
BC-SP-PG 48 |
|
Product Name
|
Screw Plug (BC-SP-PG Type) |
|
Shape / Application
|
Round; Screw Cap or Plug
|
|
Features
|
Threaded; Flange; Slotted Head
|
|
Fitted Depth
|
0.5709 inch (14.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Round
Features
Threaded; Slotted Head
Material
Nickel-Plated Brass
View Details