BC-SP-PG 16 -- SCREW PLUG (BC-SP-PG TYPE)
BOXCO Inc.
Screw Plug (BC-SP-PG Type)
BC-SP-PG 16
Description
Material : nylon plastic
Protection degree : IP54
Ambient temperature : -40C to 100C
Supply color : Grey, Black
Description
Material : nylon plastic
Protection degree : IP54
Ambient temperature : -40C to 100C
Supply color : Grey, Black
Suppliers
Material : nylon plastic
Protection degree : IP54
Ambient temperature : -40C to 100C
Supply color : Grey, Black
- Material : nylon plastic
- Protection degree : IP54
- Ambient temperature : -40C to 100C
- Supply color : Grey, Black
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
BC-SP-PG 16 |
|
Product Name
|
Screw Plug (BC-SP-PG Type) |
|
Shape / Application
|
Round; Screw Cap or Plug
|
|
Features
|
Threaded; Flange; Slotted Head
|
|
Fitted Depth
|
0.4134 inch (10.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Features
Threaded
Material
pa6
NPT Thread
1 1/2" NPT; M12X1.5
View Details
Shape / Application
Round
Material
Rubber - Silicone
Diameter
? to 0.4528 inch (? to 11.5 mm)
View Details
Shape / Application
Round
Features
Threaded; Slotted Head
Material
Polyamide
View Details