BOXCO Inc. Screw Plug (BC-SP-PG Type) BC-SP-PG 13.5

Description
Material : nylon plastic Protection degree : IP54 Ambient temperature : -40C to 100C Supply color : Grey, Black
Description
Material : nylon plastic Protection degree : IP54 Ambient temperature : -40C to 100C Supply color : Grey, Black

Suppliers

Company
Product
Description
Supplier Links
Screw Plug (BC-SP-PG Type) - BC-SP-PG 13.5 - BOXCO Inc.
Sasang-gu, South Korea
Screw Plug (BC-SP-PG Type)
BC-SP-PG 13.5
Screw Plug (BC-SP-PG Type) BC-SP-PG 13.5
Material : nylon plastic Protection degree : IP54 Ambient temperature : -40C to 100C Supply color : Grey, Black
  • Material : nylon plastic
  • Protection degree : IP54
  • Ambient temperature : -40C to 100C
  • Supply color : Grey, Black
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BC-SP-PG 13.5
Product Name Screw Plug (BC-SP-PG Type)
Shape / Application Round; Screw Cap or Plug
Features Threaded; Flange; Slotted Head
Fitted Depth 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100pcs Milvent Plastic M3x0.5-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68(1) - MIV-03B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread 1/2" NPT; M3X0.5-4
View Details
Cable Gland Plugs - 8159179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M20
View Details
Outside Pull Tapered Plastic Plugs - OP.47/.54 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details