BC-RG-PG 9 -- RUBBER GROMMET PG (BC-RG-PG TYPE)
BOXCO Inc.
Rubber Grommet PG (BC-RG-PG Type)
BC-RG-PG 9
Description
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
Description
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
Suppliers
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
- Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
- Temperature Range : -40C... +100C
- Test standard : EMKO TU(03-SEC) F1001/84
- Halogen-Free
Supplier's Site
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
BC-RG-PG 9 |
|
Product Name
|
Rubber Grommet PG (BC-RG-PG Type) |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.1969 to 0.2756 inch (5 to 7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.7700 inch (19.56 mm)
View Details