BC-RG-PG 36 -- RUBBER GROMMET PG (BC-RG-PG TYPE)
BOXCO Inc.
Rubber Grommet PG (BC-RG-PG Type)
BC-RG-PG 36
Description
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
Description
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
Suppliers
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
- Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
- Temperature Range : -40C... +100C
- Test standard : EMKO TU(03-SEC) F1001/84
- Halogen-Free
Supplier's Site
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
BC-RG-PG 36 |
|
Product Name
|
Rubber Grommet PG (BC-RG-PG Type) |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
1.02 to 1.38 inch (26 to 35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.8750 inch (22.22 mm)
View Details
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details