BOXCO Inc. Plastic Box Screw Type BC-PTM-081306

Description
BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world.
Description
BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Screw Type - BC-PTM-081306 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Screw Type
BC-PTM-081306
Plastic Box Screw Type BC-PTM-081306
BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world.

BOXCO which recognized quality at home and abroad.
Diverse Product of high quality make a new value of industry world.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-PTM-081306
Product Name Plastic Box Screw Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 5.12 inch (130 mm)
Width 3.15 inch (80 mm)
Depth 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.22 to 15.9 inch (81.79 to 404 mm)
View Details