BOXCO Inc. Plastic Box Stainless Hinge Type BC-PTH-192818

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-PTH-192818 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-PTH-192818
Plastic Box Stainless Hinge Type BC-PTH-192818
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type.

3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-PTH-192818
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 11.02 inch (280 mm)
Width 7.48 inch (190 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details