BC-DPM-P 7 -- HEXAGON PLUG (BC-DPM-P TYPE)
BOXCO Inc.
Hexagon Plug (BC-DPM-P Type)
BC-DPM-P 7
Description
Material : Nickel-plated brass
Protection degree : IP68
Description
Material : Nickel-plated brass
Protection degree : IP68
Suppliers
Material : Nickel-plated brass
Protection degree : IP68
- Material : Nickel-plated brass
- Protection degree : IP68
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
BC-DPM-P 7 |
|
Product Name
|
Hexagon Plug (BC-DPM-P Type) |
|
Shape / Application
|
Round
|
|
Features
|
Flange
|
|
Fitted Depth
|
0.1969 inch (5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Adheisve+PTFE
NPT Thread
10x5.5
View Details
Features
Flange
Material
Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread
1/2" NPT; 1/2
View Details
McGard Special Products Division
Shape / Application
Round
Features
Threaded
Overall Length
0.5000 to 4 inch (12.7 to 102 mm)
View Details