BC-DPM-P 42 -- HEXAGON PLUG (BC-DPM-P TYPE)
BOXCO Inc.
Hexagon Plug (BC-DPM-P Type)
BC-DPM-P 42
Description
Material : Nickel-plated brass
Protection degree : IP68
Description
Material : Nickel-plated brass
Protection degree : IP68
Suppliers
Material : Nickel-plated brass
Protection degree : IP68
- Material : Nickel-plated brass
- Protection degree : IP68
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
BC-DPM-P 42 |
|
Product Name
|
Hexagon Plug (BC-DPM-P Type) |
|
Shape / Application
|
Round
|
|
Features
|
Flange
|
|
Fitted Depth
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Cone
Features
Tapered; Pull Tab
Overall Length
0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Shape / Application
Screw Cap or Plug
Features
Threaded
Material
Steel - Stainless; Stainless Steel
View Details
Shape / Application
Round
Features
Threaded; Slotted Head
Material
Nickel-Plated Brass
View Details