BC-DPM-P 21 -- HEXAGON PLUG (BC-DPM-P TYPE)
BOXCO Inc.
Hexagon Plug (BC-DPM-P Type)
BC-DPM-P 21
Description
Material : Nickel-plated brass
Protection degree : IP68
Description
Material : Nickel-plated brass
Protection degree : IP68
Suppliers
Material : Nickel-plated brass
Protection degree : IP68
- Material : Nickel-plated brass
- Protection degree : IP68
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
BC-DPM-P 21 |
|
Product Name
|
Hexagon Plug (BC-DPM-P Type) |
|
Shape / Application
|
Round
|
|
Features
|
Flange
|
|
Fitted Depth
|
0.2756 inch (7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Round
Features
Threaded; Slotted Head
Material
Polyamide
View Details
Features
Threaded
Overall Length
0.2913 inch (7.4 mm)
Material
Polyethylene (PE)
View Details