BOXCO Inc. Plastic Box Screw Type BC-CTS-202013

Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.
Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Screw Type - BC-CTS-202013 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Screw Type
BC-CTS-202013
Plastic Box Screw Type BC-CTS-202013
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.

2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CTS-202013
Product Name Plastic Box Screw Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Square
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
Depth 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 106-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details