BOXCO Inc. Plastic Box Screw Type BC-CTS-121210

Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.
Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Screw Type - BC-CTS-121210 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Screw Type
BC-CTS-121210
Plastic Box Screw Type BC-CTS-121210
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.

2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CTS-121210
Product Name Plastic Box Screw Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Square
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details