BOXCO Inc. Plastic Box Screw Type BC-CTS-102007

Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.
Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Screw Type - BC-CTS-102007 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Screw Type
BC-CTS-102007
Plastic Box Screw Type BC-CTS-102007
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.

2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CTS-102007
Product Name Plastic Box Screw Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 7.87 inch (200 mm)
Width 3.94 inch (100 mm)
Depth 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Electrical - Operator Interface - Pushbutton Enclosures - HYG125 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 12 inch (305 mm)
Width 5 inch (127 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details