BOXCO Inc. Plastic Box Unit Hinge Type (P Series) BC-CTP-354520

Description
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.
Description
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Unit Hinge Type (P Series) - BC-CTP-354520 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Unit Hinge Type (P Series)
BC-CTP-354520
Plastic Box Unit Hinge Type (P Series) BC-CTP-354520
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating.

2. Easy to separate the cover from the base for easy processing or printing.

3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid.

4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CTP-354520
Product Name Plastic Box Unit Hinge Type (P Series)
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 17.72 inch (450 mm)
Width 13.78 inch (350 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435SSB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details