BOXCO Inc. Plastic Box Unit Hinge Type (P Series) BC-CTP-112610

Description
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.
Description
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Unit Hinge Type (P Series) - BC-CTP-112610 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Unit Hinge Type (P Series)
BC-CTP-112610
Plastic Box Unit Hinge Type (P Series) BC-CTP-112610
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating.

2. Easy to separate the cover from the base for easy processing or printing.

3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid.

4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CTP-112610
Product Name Plastic Box Unit Hinge Type (P Series)
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 10.24 inch (260 mm)
Width 4.33 inch (110 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
TG Series Enclosures - 101-513-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details