BOXCO Inc. Plastic Box Stainless Hinge Type BC-CTH-604023

Description
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.
Description
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-CTH-604023 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-CTH-604023
Plastic Box Stainless Hinge Type BC-CTH-604023
1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy to separate the cover from the base for easy processing or printing. 3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating.

2. Easy to separate the cover from the base for easy processing or printing.

3. A hinge is attached to the product as a single unit and the major parts of the draw latch are made of stainless to be solid.

4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CTH-604023
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 15.75 inch (400 mm)
Width 23.62 inch (600 mm)
Depth 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details