BOXCO Inc. Plastic Box Stainless Hinge Type BC-CTH-193818

Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.
Description
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Stainless Hinge Type - BC-CTH-193818 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Stainless Hinge Type
BC-CTH-193818
Plastic Box Stainless Hinge Type BC-CTH-193818
1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type. 3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.

2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and draw latch opening-closing type.

3. For the sake of convenience a user can make a hole at part of furnishing draw latch with his own hands.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-CTH-193818
Product Name Plastic Box Stainless Hinge Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 14.96 inch (380 mm)
Width 7.48 inch (190 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details