BOXCO Inc. Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) BC-AL-202311

Description
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
Description
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) - BC-AL-202311 - BOXCO Inc.
Sasang-gu, South Korea
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT)
BC-AL-202311
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) BC-AL-202311
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

1. It has excellent resistance against chemicals.

2. It can be used in wide temperature range.

3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-AL-202311
Product Name Aluminum Box, Aluminum Terminal Box (BC-AL-10PT)
Type Junction Box
Shape Rectangular
Length 9.06 inch (230 mm)
Width 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers