BOXCO Inc. Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) BC-AL-161609

Description
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
Description
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) - BC-AL-161609 - BOXCO Inc.
Sasang-gu, South Korea
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT)
BC-AL-161609
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) BC-AL-161609
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

1. It has excellent resistance against chemicals.

2. It can be used in wide temperature range.

3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-AL-161609
Product Name Aluminum Box, Aluminum Terminal Box (BC-AL-10PT)
Type Junction Box
Shape Square
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details