BOXCO Inc. Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) BC-AL-122209

Description
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
Description
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) - BC-AL-122209 - BOXCO Inc.
Sasang-gu, South Korea
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT)
BC-AL-122209
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) BC-AL-122209
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

1. It has excellent resistance against chemicals.

2. It can be used in wide temperature range.

3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-AL-122209
Product Name Aluminum Box, Aluminum Terminal Box (BC-AL-10PT)
Type Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
Width 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
Interlinking block - CPX-GE-EV-S - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details
800T 30 mm Push-Button Pendant Enclosure - 800T-3PY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
2 suppliers
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details