Box Enclosures & Assembly Services, Inc. Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures WTS127

Description
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures - 92Y1652 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures
92Y1652
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures 92Y1652
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1652
Product Name Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures
Length 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 117-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details