Box Enclosures & Assembly Services, Inc. Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures WTS117

Description
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures - 92Y1651 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures
92Y1651
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures 92Y1651
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1651
Product Name Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures
Length 1.57 inch (39.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details