Box Enclosures & Assembly Services, Inc. Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures WTM137

Description
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures - 92Y1650 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures
92Y1650
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures 92Y1650
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1650
Product Name Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures
Length 3.9 inch (99.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Interlinking block - CPX-M-GE-EV-FVO - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details