Box Enclosures & Assembly Services, Inc. Enclosure Type Box Enclosures WTL127S

Description
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:-; External Height - Imperial:3.3" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:-; External Height - Imperial:3.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Box Enclosures - 92Y1645 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Box Enclosures
92Y1645
Enclosure Type Box Enclosures 92Y1645
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:-; External Height - Imperial:3.3" RoHS Compliant: Yes

Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:-; External Height - Imperial:3.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1645
Product Name Enclosure Type Box Enclosures
Length 3.3 inch (83.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosure With Carrying Handle - MSY Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.06 to 17.72 inch (230 to 450 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details